Vishay Intertechnology, Inc. RESISTOR METAL FILM 1W 36.0 OHM CPF136R000JKEE6

Description
RESISTOR METAL FILM 1W 36.0ohm
Request a Quote Datasheet
Description
RESISTOR METAL FILM 1W 36.0ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR METAL FILM 1W 36.0 OHM - CPF136R000JKEE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR METAL FILM 1W 36.0 OHM
CPF136R000JKEE6
RESISTOR METAL FILM 1W 36.0 OHM CPF136R000JKEE6
RESISTOR METAL FILM 1W 36.0ohm

RESISTOR METAL FILM 1W 36.0ohm

Supplier's Site
Through Hole Resistors - CPF36.0DCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPF36.0DCT-ND
Through Hole Resistors CPF36.0DCT-ND
36 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

36 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CPF36.0DTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPF36.0DTR-ND
Through Hole Resistors CPF36.0DTR-ND
36 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

36 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPF136R000JKEE6 CPF36.0DCT-ND
Product Name RESISTOR METAL FILM 1W 36.0 OHM Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Resistance Range 36 ohms 36 ohms
Power Rating 1 watts 1 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details