Vishay Intertechnology, Inc. RESISTOR METAL FILM 1W 360 OHM CPF1360R00JKEE6

Description
RESISTOR METAL FILM 1W 360ohm
Request a Quote Datasheet
Description
RESISTOR METAL FILM 1W 360ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR METAL FILM 1W 360 OHM - CPF1360R00JKEE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR METAL FILM 1W 360 OHM
CPF1360R00JKEE6
RESISTOR METAL FILM 1W 360 OHM CPF1360R00JKEE6
RESISTOR METAL FILM 1W 360ohm

RESISTOR METAL FILM 1W 360ohm

Supplier's Site
Through Hole Resistors - CPF360DTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPF360DTR-ND
Through Hole Resistors CPF360DTR-ND
360 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

360 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPF1360R00JKEE6 CPF360DTR-ND
Product Name RESISTOR METAL FILM 1W 360 OHM Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Resistance Range 360 ohms 360 ohms
Power Rating 1 watts 1 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers