Vishay Precision Group Cpf-1 33.2 1% T-00 B14 Vishay CPF133R200FNB14

Description
CPF-1 33.2 1% T-00 B14
Description
CPF-1 33.2 1% T-00 B14

Suppliers

Company
Product
Description
Supplier Links
Cpf-1 33.2 1% T-00 B14 Vishay - 63M0993 - Newark, An Avnet Company
Chicago, IL, United States
Cpf-1 33.2 1% T-00 B14 Vishay
63M0993
Cpf-1 33.2 1% T-00 B14 Vishay 63M0993
CPF-1 33.2 1% T-00 B14

CPF-1 33.2 1% T-00 B14

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63M0993
Product Name Cpf-1 33.2 1% T-00 B14 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details