Vishay Precision Group Metal Film Resistors - CPF133R000FKE14

Description
Metal Film Resistors - Through Hole 1watt 33ohms 1% 100ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1watt 33ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF133R000FKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF133R000FKE14
Metal Film Resistors - CPF133R000FKE14
Metal Film Resistors - Through Hole 1watt 33ohms 1% 100ppm

Metal Film Resistors - Through Hole 1watt 33ohms 1% 100ppm

Supplier's Site
Through Hole Resistors - 541-CPF133R000FKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF133R000FKE14-ND
Through Hole Resistors 541-CPF133R000FKE14-ND
CPF-1 33 1% T-1 E14 E3

CPF-1 33 1% T-1 E14 E3

Buy Now Datasheet
Res, 33R, 1W, Axial, Metal Film Rohs Compliant Vishay - 13AJ4588 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 1W, Axial, Metal Film Rohs Compliant Vishay
13AJ4588
Res, 33R, 1W, Axial, Metal Film Rohs Compliant Vishay 13AJ4588
RES, 33R, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 33R, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CPF133R000FKE14 541-CPF133R000FKE14-ND 13AJ4588
Product Name Metal Film Resistors - Through Hole Resistors Res, 33R, 1W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 33 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR22J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1-1614782-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4700 ohms
View Details
2 suppliers