Vishay Intertechnology, Inc. RESISTOR METAL FILM 1W 31.6K OHM CPF131K600FKEE6

Description
RESISTOR METAL FILM 1W 31.6Kohm
Request a Quote Datasheet
Description
RESISTOR METAL FILM 1W 31.6Kohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR METAL FILM 1W 31.6K OHM - CPF131K600FKEE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR METAL FILM 1W 31.6K OHM
CPF131K600FKEE6
RESISTOR METAL FILM 1W 31.6K OHM CPF131K600FKEE6
RESISTOR METAL FILM 1W 31.6Kohm

RESISTOR METAL FILM 1W 31.6Kohm

Supplier's Site
Through Hole Resistors - CPF31.6KCTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPF31.6KCTR-ND
Through Hole Resistors CPF31.6KCTR-ND
31.6 kOhms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

31.6 kOhms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPF131K600FKEE6 CPF31.6KCTR-ND
Product Name RESISTOR METAL FILM 1W 31.6K OHM Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Resistance Range 31600 ohms
Power Rating 1 watts 1 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details