Vishay Precision Group Cpf-1 2 5% T-1 B14 Vishay CPF12R0000JKB14

Description
CPF-1 2 5% T-1 B14
Description
CPF-1 2 5% T-1 B14

Suppliers

Company
Product
Description
Supplier Links
Cpf-1 2 5% T-1 B14 Vishay - 76M8859 - Newark, An Avnet Company
Chicago, IL, United States
Cpf-1 2 5% T-1 B14 Vishay
76M8859
Cpf-1 2 5% T-1 B14 Vishay 76M8859
CPF-1 2 5% T-1 B14

CPF-1 2 5% T-1 B14

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76M8859
Product Name Cpf-1 2 5% T-1 B14 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details