Vishay Precision Group Metal Film Resistors - CPF12R0000FKE14

Description
Metal Film Resistors - Through Hole 1watt 2ohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1watt 2ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF12R0000FKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF12R0000FKE14
Metal Film Resistors - CPF12R0000FKE14
Metal Film Resistors - Through Hole 1watt 2ohms 1%

Metal Film Resistors - Through Hole 1watt 2ohms 1%

Supplier's Site
Through Hole Resistors - 541-CPF12R0000FKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF12R0000FKE14-ND
Through Hole Resistors 541-CPF12R0000FKE14-ND
CPF-1 2 1% T-1 E14 E3

CPF-1 2 1% T-1 E14 E3

Buy Now Datasheet
Metal Film Resistor, 2 Ohm, 1W, 1%; Resistance Vishay - 63M2709 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2 Ohm, 1W, 1%; Resistance Vishay
63M2709
Metal Film Resistor, 2 Ohm, 1W, 1%; Resistance Vishay 63M2709
METAL FILM RESISTOR, 2 OHM, 1W, 1%; Resistance:2ohm; Product Range:CPF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 2 OHM, 1W, 1%; Resistance:2ohm; Product Range:CPF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CPF12R0000FKE14 541-CPF12R0000FKE14-ND 63M2709
Product Name Metal Film Resistors - Through Hole Resistors Metal Film Resistor, 2 Ohm, 1W, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details