Vishay/DaleMetal Film Resistors - Through Hole 1watt 2ohms 1%
CPF-1 2 1% T-1 B14
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPF12R0000FKB14 | 541-CPF12R0000FKB14-ND |
| Product Name | Vishay/DaleMetal Film Resistors - | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Resistance Range | 2 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor |