Vishay Precision Group Through Hole Resistors CPF12K2100FKE14

Description
CPF-1 2.21K 1% T-1 E14 E3
Request a Quote Datasheet
Description
CPF-1 2.21K 1% T-1 E14 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CPF12K2100FKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF12K2100FKE14-ND
Through Hole Resistors 541-CPF12K2100FKE14-ND
CPF-1 2.21K 1% T-1 E14 E3

CPF-1 2.21K 1% T-1 E14 E3

Buy Now Datasheet
Metal Film Resistors - - CPF12K2100FKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF12K2100FKE14
Metal Film Resistors - CPF12K2100FKE14
Metal Film Resistors - Through Hole 1watt 2.21Kohms 1% 100ppm

Metal Film Resistors - Through Hole 1watt 2.21Kohms 1% 100ppm

Supplier's Site
RES.,METAL FILM, 2.21K OHM, 1W, 1%, +/-100PPM, AXIAL, BULK - 70205148 - Allied Electronics, Inc.
Fort Worth, TX, USA
RES.,METAL FILM, 2.21K OHM, 1W, 1%, +/-100PPM, AXIAL, BULK
70205148
RES.,METAL FILM, 2.21K OHM, 1W, 1%, +/-100PPM, AXIAL, BULK 70205148
RES.,METAL FILM, 2.21K OHM, 1W, 1%, +/-100PPM, AXIAL, BULK

RES.,METAL FILM, 2.21K OHM, 1W, 1%, +/-100PPM, AXIAL, BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 541-CPF12K2100FKE14-ND CPF12K2100FKE14 70205148
Product Name Through Hole Resistors Metal Film Resistors - RES.,METAL FILM, 2.21K OHM, 1W, 1%, +/-100PPM, AXIAL, BULK
Configuration Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details