Metal Film Resistors - Through Hole 1watt 250ohms 1% 50ppm
CPF-1 250 1% T-2 E14 E3
METAL FILM RESISTOR, 250 OHM, 1W, 1%; Resistance:250ohm; Product Range:CPF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes
METAL FILM RESISTOR, 250 OHM, 1W, 1%. FREE 2 YEAR RADWELL WARRANTY
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CPF1250R00FHE14 | 541-CPF1250R00FHE14-ND | 84R1430 | 31366504 |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Metal Film Resistor, 250 Ohm, 1W, 1%; Resistance Vishay | Resistor |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leaded | |
| Resistance Range | 250 ohms | 250 ohms | 250 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C |