Vishay Precision Group Through Hole Resistors CPF124K900FEB14

Description
CPF-1 24.9K 1% T-9 B14
Request a Quote Datasheet
Description
CPF-1 24.9K 1% T-9 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CPF124K900FEB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF124K900FEB14-ND
Through Hole Resistors 541-CPF124K900FEB14-ND
CPF-1 24.9K 1% T-9 B14

CPF-1 24.9K 1% T-9 B14

Buy Now Datasheet
Res Metal Film 24.9K Ohm 1% 1W 25ppm/¦C AXL Thru-Hole - CPF124K900FEB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 24.9K Ohm 1% 1W 25ppm/¦C AXL Thru-Hole
CPF124K900FEB14
Res Metal Film 24.9K Ohm 1% 1W 25ppm/¦C AXL Thru-Hole CPF124K900FEB14
Res Metal Film 24.9K Ohm 1% 1W 25ppm/¦C AXL Thru-Hole

Res Metal Film 24.9K Ohm 1% 1W 25ppm/¦C AXL Thru-Hole

Supplier's Site
Cpf-1 Metal Film Resistors, Axial Leads Vishay - 42C4986 - Newark, An Avnet Company
Chicago, IL, United States
Cpf-1 Metal Film Resistors, Axial Leads Vishay
42C4986
Cpf-1 Metal Film Resistors, Axial Leads Vishay 42C4986
CPF-1 METAL FILM RESISTORS, AXIAL LEADS

CPF-1 METAL FILM RESISTORS, AXIAL LEADS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CPF124K900FEB14-ND CPF124K900FEB14 42C4986
Product Name Through Hole Resistors Res Metal Film 24.9K Ohm 1% 1W 25ppm/¦C AXL Thru-Hole Cpf-1 Metal Film Resistors, Axial Leads Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614907-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 215000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers