Vishay Intertechnology, Inc. Metal Film Resistors - CPF1249R00BEEE6

Description
Metal Film Resistors - Through Hole 1watt 249ohms .1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1watt 249ohms .1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF1249R00BEEE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF1249R00BEEE6
Metal Film Resistors - CPF1249R00BEEE6
Metal Film Resistors - Through Hole 1watt 249ohms .1%

Metal Film Resistors - Through Hole 1watt 249ohms .1%

Supplier's Site
Through Hole Resistors - CPF249GCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPF249GCT-ND
Through Hole Resistors CPF249GCT-ND
249 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

249 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CPF249GTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPF249GTR-ND
Through Hole Resistors CPF249GTR-ND
249 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

249 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPF1249R00BEEE6 CPF249GCT-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 249 ohms 249 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details