Vishay Intertechnology, Inc. Through Hole Resistors CPF1221R00FKEE6

Description
221 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
221 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPF221CTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPF221CTR-ND
Through Hole Resistors CPF221CTR-ND
221 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

221 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CPF221CCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPF221CCT-ND
Through Hole Resistors CPF221CCT-ND
221 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

221 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RESISTOR METAL FILM 1W 221 OHM - CPF1221R00FKEE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR METAL FILM 1W 221 OHM
CPF1221R00FKEE6
RESISTOR METAL FILM 1W 221 OHM CPF1221R00FKEE6
RESISTOR METAL FILM 1W 221ohm

RESISTOR METAL FILM 1W 221ohm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPF221CTR-ND CPF1221R00FKEE6
Product Name Through Hole Resistors RESISTOR METAL FILM 1W 221 OHM
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 221 ohms 221 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details