Vishay Intertechnology, Inc. Metal Film Resistors - CPF121R000FKEE6

Description
Metal Film Resistors - Through Hole 1watt 24.9ohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1watt 24.9ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF121R000FKEE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF121R000FKEE6
Metal Film Resistors - CPF121R000FKEE6
Metal Film Resistors - Through Hole 1watt 24.9ohms 1%

Metal Film Resistors - Through Hole 1watt 24.9ohms 1%

Supplier's Site
Through Hole Resistors - CPF21.0CCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPF21.0CCT-ND
Through Hole Resistors CPF21.0CCT-ND
21 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

21 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CPF21.0CTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPF21.0CTR-ND
Through Hole Resistors CPF21.0CTR-ND
21 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

21 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPF121R000FKEE6 CPF21.0CCT-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 24.9 ohms 21 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers