Vishay Intertechnology, Inc. RESISTOR METAL FILM 1W 1.00 OHM CPF11R0000FKEE6

Description
RESISTOR METAL FILM 1W 1.00ohm
Request a Quote Datasheet
Description
RESISTOR METAL FILM 1W 1.00ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR METAL FILM 1W 1.00 OHM - CPF11R0000FKEE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR METAL FILM 1W 1.00 OHM
CPF11R0000FKEE6
RESISTOR METAL FILM 1W 1.00 OHM CPF11R0000FKEE6
RESISTOR METAL FILM 1W 1.00ohm

RESISTOR METAL FILM 1W 1.00ohm

Supplier's Site
Through Hole Resistors - CPF1.00CCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPF1.00CCT-ND
Through Hole Resistors CPF1.00CCT-ND
1 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

1 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CPF1.00CTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPF1.00CTR-ND
Through Hole Resistors CPF1.00CTR-ND
1 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

1 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res, 1R, 1W, Axial, Metal Film Rohs Compliant Vishay - 13AJ4582 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1W, Axial, Metal Film Rohs Compliant Vishay
13AJ4582
Res, 1R, 1W, Axial, Metal Film Rohs Compliant Vishay 13AJ4582
RES, 1R, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 1R, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CPF11R0000FKEE6 CPF1.00CCT-ND 13AJ4582
Product Name RESISTOR METAL FILM 1W 1.00 OHM Through Hole Resistors Res, 1R, 1W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Resistance Range 1 ohms 1 ohms
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details