Vishay Intertechnology, Inc. RESISTOR METAL FILM 1W 1.20K OHM CPF11K2000JKEE6

Description
RESISTOR METAL FILM 1W 1.20Kohm
Request a Quote Datasheet
Description
RESISTOR METAL FILM 1W 1.20Kohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR METAL FILM 1W 1.20K OHM - CPF11K2000JKEE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR METAL FILM 1W 1.20K OHM
CPF11K2000JKEE6
RESISTOR METAL FILM 1W 1.20K OHM CPF11K2000JKEE6
RESISTOR METAL FILM 1W 1.20Kohm

RESISTOR METAL FILM 1W 1.20Kohm

Supplier's Site
Through Hole Resistors - CPF1.20KDTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPF1.20KDTR-ND
Through Hole Resistors CPF1.20KDTR-ND
1.2 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

1.2 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPF11K2000JKEE6 CPF1.20KDTR-ND
Product Name RESISTOR METAL FILM 1W 1.20K OHM Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Resistance Range 1200 ohms
Power Rating 1 watts 1 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details