VISHAY PRECISION GROUP
CPF11K2000FKEE6 -- CPF-1 1.2K 1% T-1 EE6 E3 VISHAY
Vishay Precision Group
Cpf-1 1.2K 1% T-1 Ee6 E3 Vishay
CPF11K2000FKEE6
Description
CPF-1 1.2K 1% T-1 EE6 e3
Description
CPF-1 1.2K 1% T-1 EE6 e3
Suppliers
Cpf-1 1.2K 1% T-1 Ee6 E3 Vishay
89K0443
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
89K0443 |
|
Product Name
|
Cpf-1 1.2K 1% T-1 Ee6 E3 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details