Vishay Intertechnology, Inc. RESISTOR METAL FILM 1W 1.00K OHM CPF11K0000FKEE6

Description
RESISTOR METAL FILM 1W 1.00Kohm
Request a Quote Datasheet
Description
RESISTOR METAL FILM 1W 1.00Kohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR METAL FILM 1W 1.00K OHM - CPF11K0000FKEE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR METAL FILM 1W 1.00K OHM
CPF11K0000FKEE6
RESISTOR METAL FILM 1W 1.00K OHM CPF11K0000FKEE6
RESISTOR METAL FILM 1W 1.00Kohm

RESISTOR METAL FILM 1W 1.00Kohm

Supplier's Site
Through Hole Resistors - CPF1.00KCTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPF1.00KCTR-ND
Through Hole Resistors CPF1.00KCTR-ND
1 kOhms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

1 kOhms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CPF1.00KCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPF1.00KCCT-ND
Through Hole Resistors CPF1.00KCCT-ND
1 kOhms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

1 kOhms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPF11K0000FKEE6 CPF1.00KCTR-ND
Product Name RESISTOR METAL FILM 1W 1.00K OHM Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Resistance Range 1000 ohms
Power Rating 1 watts 1 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614890-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.15 ohms
View Details
2 suppliers