Vishay Precision Group Through Hole Resistors CPF11K0000FKB14

Description
CPF-1 1K 1% T-1 B14
Request a Quote Datasheet
Description
CPF-1 1K 1% T-1 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CPF11K0000FKB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF11K0000FKB14-ND
Through Hole Resistors 541-CPF11K0000FKB14-ND
CPF-1 1K 1% T-1 B14

CPF-1 1K 1% T-1 B14

Buy Now Datasheet
Res Metal Film 1K Ohm 1% 1W 100ppm/¦C AXL Thru-Hole - CPF11K0000FKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1K Ohm 1% 1W 100ppm/¦C AXL Thru-Hole
CPF11K0000FKB14
Res Metal Film 1K Ohm 1% 1W 100ppm/¦C AXL Thru-Hole CPF11K0000FKB14
Res Metal Film 1K Ohm 1% 1W 100ppm/¦C AXL Thru-Hole

Res Metal Film 1K Ohm 1% 1W 100ppm/¦C AXL Thru-Hole

Supplier's Site
Metal Film Resistor, 1Kohm, 1W, 1%; Resistance Vishay - 19C6733 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Kohm, 1W, 1%; Resistance Vishay
19C6733
Metal Film Resistor, 1Kohm, 1W, 1%; Resistance Vishay 19C6733
METAL FILM RESISTOR, 1KOHM, 1W, 1%; Resistance:1kohm; Product Range:CPF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

METAL FILM RESISTOR, 1KOHM, 1W, 1%; Resistance:1kohm; Product Range:CPF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CPF11K0000FKB14-ND CPF11K0000FKB14 19C6733
Product Name Through Hole Resistors Res Metal Film 1K Ohm 1% 1W 100ppm/¦C AXL Thru-Hole Metal Film Resistor, 1Kohm, 1W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details