VISHAY PRECISION GROUP
CPF118K000JKE36 -- CPF-1 18K 5% T-1 E36 E3 VISHAY
Vishay Precision Group
Cpf-1 18K 5% T-1 E36 E3 Vishay
CPF118K000JKE36
Description
CPF-1 18K 5% T-1 E36 e3
Description
CPF-1 18K 5% T-1 E36 e3
Suppliers
Cpf-1 18K 5% T-1 E36 E3 Vishay
70K7653
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
70K7653 |
|
Product Name
|
Cpf-1 18K 5% T-1 E36 E3 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
2700 ohms
View Details
2 suppliers
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details