Vishay Intertechnology, Inc. RESISTOR METAL FILM 1W 18.0K OHM CPF118K000BHEE6

Description
RESISTOR METAL FILM 1W 18.0Kohm
Request a Quote Datasheet
Description
RESISTOR METAL FILM 1W 18.0Kohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR METAL FILM 1W 18.0K OHM - CPF118K000BHEE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR METAL FILM 1W 18.0K OHM
CPF118K000BHEE6
RESISTOR METAL FILM 1W 18.0K OHM CPF118K000BHEE6
RESISTOR METAL FILM 1W 18.0Kohm

RESISTOR METAL FILM 1W 18.0Kohm

Supplier's Site
Through Hole Resistors - CPF18.0KATR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPF18.0KATR-ND
Through Hole Resistors CPF18.0KATR-ND
18 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

18 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CPF18.0KACT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPF18.0KACT-ND
Through Hole Resistors CPF18.0KACT-ND
18 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

18 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPF118K000BHEE6 CPF18.0KATR-ND
Product Name RESISTOR METAL FILM 1W 18.0K OHM Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Resistance Range 18000 ohms
Power Rating 1 watts 1 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details