Vishay Precision Group Through Hole Resistors CPF1150R00FKE14

Description
CPF-1 150 1% T-1 E14 E3
Request a Quote Datasheet
Description
CPF-1 150 1% T-1 E14 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CPF1150R00FKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF1150R00FKE14-ND
Through Hole Resistors 541-CPF1150R00FKE14-ND
CPF-1 150 1% T-1 E14 E3

CPF-1 150 1% T-1 E14 E3

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CPF1150R00FKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CPF1150R00FKE14
Vishay/DaleMetal Film Resistors - CPF1150R00FKE14
Vishay/DaleMetal Film Resistors - Through Hole 1watt 150ohms 1% 100ppm

Vishay/DaleMetal Film Resistors - Through Hole 1watt 150ohms 1% 100ppm

Supplier's Site
RES.,METAL FILM, 150 OHM, 1W, 1%, +/-100PPM, AXIAL, BULK - 70205145 - Allied Electronics, Inc.
Fort Worth, TX, USA
RES.,METAL FILM, 150 OHM, 1W, 1%, +/-100PPM, AXIAL, BULK
70205145
RES.,METAL FILM, 150 OHM, 1W, 1%, +/-100PPM, AXIAL, BULK 70205145
RES.,METAL FILM, 150 OHM, 1W, 1%, +/-100PPM, AXIAL, BULK

RES.,METAL FILM, 150 OHM, 1W, 1%, +/-100PPM, AXIAL, BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 541-CPF1150R00FKE14-ND CPF1150R00FKE14 70205145
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - RES.,METAL FILM, 150 OHM, 1W, 1%, +/-100PPM, AXIAL, BULK
Configuration Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers