Vishay Intertechnology, Inc. RESISTOR METAL FILM 1W 10.0 OHM CPF110R000FKEE6

Description
RESISTOR METAL FILM 1W 10.0ohm
Request a Quote Datasheet
Description
RESISTOR METAL FILM 1W 10.0ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR METAL FILM 1W 10.0 OHM - CPF110R000FKEE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR METAL FILM 1W 10.0 OHM
CPF110R000FKEE6
RESISTOR METAL FILM 1W 10.0 OHM CPF110R000FKEE6
RESISTOR METAL FILM 1W 10.0ohm

RESISTOR METAL FILM 1W 10.0ohm

Supplier's Site
Through Hole Resistors - CPF10.0CCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPF10.0CCT-ND
Through Hole Resistors CPF10.0CCT-ND
10 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

10 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CPF10.0CTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPF10.0CTR-ND
Through Hole Resistors CPF10.0CTR-ND
10 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

10 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPF110R000FKEE6 CPF10.0CCT-ND
Product Name RESISTOR METAL FILM 1W 10.0 OHM Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Resistance Range 10 ohms 10 ohms
Power Rating 1 watts 1 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details