Vishay Precision Group Through Hole Resistors CPF110R000FKE14

Description
Vishay CPF110R000FKE14 Resistor
Request a Quote Datasheet
Description
Vishay CPF110R000FKE14 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 8307582 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8307582
Through Hole Resistors 8307582
Vishay CPF110R000FKE14 Resistor

Vishay CPF110R000FKE14 Resistor

Supplier's Site
Through Hole Resistors - 541-CPF110R000FKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF110R000FKE14-ND
Through Hole Resistors 541-CPF110R000FKE14-ND
CPF-1 10 1% T-1 E14 E3

CPF-1 10 1% T-1 E14 E3

Buy Now Datasheet
Metal Film Resistors - - CPF110R000FKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF110R000FKE14
Metal Film Resistors - CPF110R000FKE14
Metal Film Resistors - Through Hole 1watt 10ohms 1%

Metal Film Resistors - Through Hole 1watt 10ohms 1%

Supplier's Site
Metal Film Resistor, 10 Ohm, 1W, 1%; Resistance Vishay - 41K8832 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10 Ohm, 1W, 1%; Resistance Vishay
41K8832
Metal Film Resistor, 10 Ohm, 1W, 1%; Resistance Vishay 41K8832
METAL FILM RESISTOR, 10 OHM, 1W, 1%; Resistance:10ohm; Product Range:CPF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 10 OHM, 1W, 1%; Resistance:10ohm; Product Range:CPF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site
RES.,METAL FILM, 10 OHM, 1W, 1%, +/-100PPM, AXIAL, BULK - 70205144 - Allied Electronics, Inc.
Fort Worth, TX, USA
RES.,METAL FILM, 10 OHM, 1W, 1%, +/-100PPM, AXIAL, BULK
70205144
RES.,METAL FILM, 10 OHM, 1W, 1%, +/-100PPM, AXIAL, BULK 70205144
RES.,METAL FILM, 10 OHM, 1W, 1%, +/-100PPM, AXIAL, BULK

RES.,METAL FILM, 10 OHM, 1W, 1%, +/-100PPM, AXIAL, BULK

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 8307582 541-CPF110R000FKE14-ND CPF110R000FKE14 41K8832 70205144
Product Name Through Hole Resistors Through Hole Resistors Metal Film Resistors - Metal Film Resistor, 10 Ohm, 1W, 1%; Resistance Vishay RES.,METAL FILM, 10 OHM, 1W, 1%, +/-100PPM, AXIAL, BULK
Technology / Construction Metal film MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole Axial Leaded Axial Leads
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details