Vishay Precision Group Through Hole Resistors CPF110R000FHE14

Description
CPF-1 10 1% T-2 E14 E3
Request a Quote Datasheet
Description
CPF-1 10 1% T-2 E14 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CPF110R000FHE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF110R000FHE14-ND
Through Hole Resistors 541-CPF110R000FHE14-ND
CPF-1 10 1% T-2 E14 E3

CPF-1 10 1% T-2 E14 E3

Buy Now Datasheet
Metal Film Resistors - - CPF110R000FHE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF110R000FHE14
Metal Film Resistors - CPF110R000FHE14
Metal Film Resistors - Through Hole 1watt 150ohms 1%

Metal Film Resistors - Through Hole 1watt 150ohms 1%

Supplier's Site
Resistor, Metal Film, 10 Ohm, 1W, 1%; Resistance Vishay - 84R1428 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 10 Ohm, 1W, 1%; Resistance Vishay
84R1428
Resistor, Metal Film, 10 Ohm, 1W, 1%; Resistance Vishay 84R1428
RESISTOR, METAL FILM, 10 OHM, 1W, 1%; Resistance:10ohm; Product Range:CPF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

RESISTOR, METAL FILM, 10 OHM, 1W, 1%; Resistance:10ohm; Product Range:CPF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CPF110R000FHE14-ND CPF110R000FHE14 84R1428
Product Name Through Hole Resistors Metal Film Resistors - Resistor, Metal Film, 10 Ohm, 1W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details