Vishay Precision Group Through Hole Resistors CPF110R000FEB14

Description
CPF-1 10 1% T-9 B14
Request a Quote Datasheet
Description
CPF-1 10 1% T-9 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CPF110R000FEB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF110R000FEB14-ND
Through Hole Resistors 541-CPF110R000FEB14-ND
CPF-1 10 1% T-9 B14

CPF-1 10 1% T-9 B14

Buy Now Datasheet
Res Metal Film 10 Ohm 1% 1W 25ppm/¦C AXL Thru-Hole - CPF110R000FEB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10 Ohm 1% 1W 25ppm/¦C AXL Thru-Hole
CPF110R000FEB14
Res Metal Film 10 Ohm 1% 1W 25ppm/¦C AXL Thru-Hole CPF110R000FEB14
Res Metal Film 10 Ohm 1% 1W 25ppm/¦C AXL Thru-Hole

Res Metal Film 10 Ohm 1% 1W 25ppm/¦C AXL Thru-Hole

Supplier's Site
Cpf-1 Metal Film Resistors, Axial Leads Vishay - 42C4101 - Newark, An Avnet Company
Chicago, IL, United States
Cpf-1 Metal Film Resistors, Axial Leads Vishay
42C4101
Cpf-1 Metal Film Resistors, Axial Leads Vishay 42C4101
CPF-1 METAL FILM RESISTORS, AXIAL LEADS

CPF-1 METAL FILM RESISTORS, AXIAL LEADS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CPF110R000FEB14-ND CPF110R000FEB14 42C4101
Product Name Through Hole Resistors Res Metal Film 10 Ohm 1% 1W 25ppm/¦C AXL Thru-Hole Cpf-1 Metal Film Resistors, Axial Leads Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614971-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers