Vishay Precision Group RESISTOR METAL FILM 1W 10.0K OHM CPF110K000FKEE6

Description
RESISTOR METAL FILM 1W 10.0Kohm
Request a Quote Datasheet
Description
RESISTOR METAL FILM 1W 10.0Kohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR METAL FILM 1W 10.0K OHM - CPF110K000FKEE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR METAL FILM 1W 10.0K OHM
CPF110K000FKEE6
RESISTOR METAL FILM 1W 10.0K OHM CPF110K000FKEE6
RESISTOR METAL FILM 1W 10.0Kohm

RESISTOR METAL FILM 1W 10.0Kohm

Supplier's Site
Through Hole Resistors - CPF10.0KCTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPF10.0KCTR-ND
Through Hole Resistors CPF10.0KCTR-ND
10 kOhms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

10 kOhms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CPF10.0KCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPF10.0KCCT-ND
Through Hole Resistors CPF10.0KCCT-ND
10 kOhms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

10 kOhms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res, 10K, 1W, Axial, Metal Film Rohs Compliant Vishay - 13AJ4584 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1W, Axial, Metal Film Rohs Compliant Vishay
13AJ4584
Res, 10K, 1W, Axial, Metal Film Rohs Compliant Vishay 13AJ4584
RES, 10K, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 10K, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CPF110K000FKEE6 CPF10.0KCTR-ND 13AJ4584
Product Name RESISTOR METAL FILM 1W 10.0K OHM Through Hole Resistors Res, 10K, 1W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Resistance Range 10000 ohms
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers