Vishay Precision Group Through Hole Resistors CPF110K000FKE14

Description
CAP
Request a Quote Datasheet
Description
CAP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CPF110K000FKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF110K000FKE14-ND
Through Hole Resistors 541-CPF110K000FKE14-ND
CAP

CAP

Buy Now Datasheet
Metal Film Resistors - - CPF110K000FKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF110K000FKE14
Metal Film Resistors - CPF110K000FKE14
Metal Film Resistors - Through Hole 1watt 10Kohms 1% 100ppm

Metal Film Resistors - Through Hole 1watt 10Kohms 1% 100ppm

Supplier's Site
Res, 10K, 1W, Axial, Metal Film Rohs Compliant Vishay - 13AJ4585 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1W, Axial, Metal Film Rohs Compliant Vishay
13AJ4585
Res, 10K, 1W, Axial, Metal Film Rohs Compliant Vishay 13AJ4585
RES, 10K, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 10K, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site
Resistor;Metal Film;Res 10 Kilohms;Pwr-Rtg 1 W;Tol 1%;Axial - 70201127 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 10 Kilohms;Pwr-Rtg 1 W;Tol 1%;Axial
70201127
Resistor;Metal Film;Res 10 Kilohms;Pwr-Rtg 1 W;Tol 1%;Axial 70201127
High Power Rating, Small Size Flameproof, High Temperature Coating Special Filming and Coating Processes Excellent High Frequency Characteristics Low Noise Low Voltage Coefficient

  • High Power Rating, Small Size
  • Flameproof, High Temperature Coating
  • Special Filming and Coating Processes
  • Excellent High Frequency Characteristics
  • Low Noise
  • Low Voltage Coefficient
Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CPF110K000FKE14-ND CPF110K000FKE14 13AJ4585 70201127
Product Name Through Hole Resistors Metal Film Resistors - Res, 10K, 1W, Axial, Metal Film Rohs Compliant Vishay Resistor;Metal Film;Res 10 Kilohms;Pwr-Rtg 1 W;Tol 1%;Axial
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details