100 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film
100 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film
RESISTOR METAL FILM 1W 100ohm
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPF100CCT-ND | CPF1100R00FKEE6 |
| Product Name | Through Hole Resistors | RESISTOR METAL FILM 1W 100 OHM |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | |
| Resistance Range | 100 ohms | 100 ohms |