Vishay Precision Group Res Metal Film 100 Ohm 1% 1W 100ppm/¦C AXL Thru-Hole Bulk CPF1100R00FKB14

Description
Res Metal Film 100 Ohm 1% 1W 100ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 100 Ohm 1% 1W 100ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 100 Ohm 1% 1W 100ppm/¦C AXL Thru-Hole Bulk - CPF1100R00FKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 100 Ohm 1% 1W 100ppm/¦C AXL Thru-Hole Bulk
CPF1100R00FKB14
Res Metal Film 100 Ohm 1% 1W 100ppm/¦C AXL Thru-Hole Bulk CPF1100R00FKB14
Res Metal Film 100 Ohm 1% 1W 100ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 100 Ohm 1% 1W 100ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-CPF1100R00FKB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF1100R00FKB14-ND
Through Hole Resistors 541-CPF1100R00FKB14-ND
CPF-1 100 1% T-1 B14

CPF-1 100 1% T-1 B14

Buy Now Datasheet
Metal Film Resistor, 100 Ohm, 1W, 1%; Resistance Vishay - 19C6711 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100 Ohm, 1W, 1%; Resistance Vishay
19C6711
Metal Film Resistor, 100 Ohm, 1W, 1%; Resistance Vishay 19C6711
METAL FILM RESISTOR, 100 OHM, 1W, 1%; Resistance:100ohm; Product Range:CPF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: No

METAL FILM RESISTOR, 100 OHM, 1W, 1%; Resistance:100ohm; Product Range:CPF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CPF1100R00FKB14 541-CPF1100R00FKB14-ND 19C6711
Product Name Res Metal Film 100 Ohm 1% 1W 100ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Metal Film Resistor, 100 Ohm, 1W, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R154JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614958-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details