Vishay Precision Group CPF1100K00FKE14 CPF1100K00FKE14

Description
CPF1100K00FKE14
Request a Quote Datasheet
Description
CPF1100K00FKE14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPF1100K00FKE14 - CPF1100K00FKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
CPF1100K00FKE14
CPF1100K00FKE14
CPF1100K00FKE14 CPF1100K00FKE14
CPF1100K00FKE14

CPF1100K00FKE14

Supplier's Site
Through Hole Resistors - 541-CPF1100K00FKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF1100K00FKE14-ND
Through Hole Resistors 541-CPF1100K00FKE14-ND
CAP

CAP

Buy Now Datasheet
Resistor;Metal Film;Res 100 Kilohms;Pwr-Rtg 1 W;Tol 1%;Axial - 70201128 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 100 Kilohms;Pwr-Rtg 1 W;Tol 1%;Axial
70201128
Resistor;Metal Film;Res 100 Kilohms;Pwr-Rtg 1 W;Tol 1%;Axial 70201128
High Power Rating, Small Size Flameproof, High Temperature Coating Special Filming and Coating Processes Excellent High Frequency Characteristics Low Noise Low Voltage Coefficient

  • High Power Rating, Small Size
  • Flameproof, High Temperature Coating
  • Special Filming and Coating Processes
  • Excellent High Frequency Characteristics
  • Low Noise
  • Low Voltage Coefficient
Supplier's Site
Metal Film Resistor, 100Kohm, 1W, 1%; Resistance Vishay - 41K8833 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100Kohm, 1W, 1%; Resistance Vishay
41K8833
Metal Film Resistor, 100Kohm, 1W, 1%; Resistance Vishay 41K8833
METAL FILM RESISTOR, 100KOHM, 1W, 1%; Resistance:100kohm; Product Range:CPF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 100KOHM, 1W, 1%; Resistance:100kohm; Product Range:CPF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CPF1100K00FKE14 541-CPF1100K00FKE14-ND 70201128 41K8833
Product Name CPF1100K00FKE14 Through Hole Resistors Resistor;Metal Film;Res 100 Kilohms;Pwr-Rtg 1 W;Tol 1%;Axial Metal Film Resistor, 100Kohm, 1W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details