Vishay/DaleMetal Film Resistors - Through Hole 1watt 100Kohms 1%
CPF-1 100K 1% T-9 R36
CPF-1 100K 1% T-9 R36
CPF-1 METAL FILM RESISTORS, AXIAL LEADS
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CPF1100K00FER36 | 541-CPF1100K00FER36CT-ND | 42C4148 |
| Product Name | Vishay/DaleMetal Film Resistors - | Through Hole Resistors | Cpf-1 Metal Film Resistors, Axial Leads Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leads |
| Resistance Range | 100000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | |
| Configuration | Single Resistor | Single Resistor |