Vishay Intertechnology, Inc. RESISTOR METAL FILM 1W 100K OHM CPF1100K00FEEE6

Description
RESISTOR METAL FILM 1W 100Kohm
Request a Quote Datasheet
Description
RESISTOR METAL FILM 1W 100Kohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR METAL FILM 1W 100K OHM - CPF1100K00FEEE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR METAL FILM 1W 100K OHM
CPF1100K00FEEE6
RESISTOR METAL FILM 1W 100K OHM CPF1100K00FEEE6
RESISTOR METAL FILM 1W 100Kohm

RESISTOR METAL FILM 1W 100Kohm

Supplier's Site
Through Hole Resistors - CPF100KBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPF100KBCT-ND
Through Hole Resistors CPF100KBCT-ND
100 kOhms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

100 kOhms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CPF100KBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPF100KBTR-ND
Through Hole Resistors CPF100KBTR-ND
100 kOhms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

100 kOhms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor - 88660617 - Radwell International
Willingboro, NJ, United States
Resistor
88660617
Resistor 88660617
RESISTOR, AXIAL, METAL FILM, 100K OHM, 1W, 1%, 2.29X6.1 MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, METAL FILM, 100K OHM, 1W, 1%, 2.29X6.1 MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International
Product Category Resistors Resistors Resistors
Product Number CPF1100K00FEEE6 CPF100KBCT-ND 88660617
Product Name RESISTOR METAL FILM 1W 100K OHM Through Hole Resistors Resistor
Technology / Construction MetalFilm MetalFilm
Resistance Range 100000 ohms
Power Rating 1 watts 1 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details