Vishay Precision Group Through Hole Resistors CPF1100K00FEE14

Description
CPF-1 100K 1% T-9 E14 E3
Request a Quote Datasheet
Description
CPF-1 100K 1% T-9 E14 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CPF1100K00FEE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF1100K00FEE14-ND
Through Hole Resistors 541-CPF1100K00FEE14-ND
CPF-1 100K 1% T-9 E14 E3

CPF-1 100K 1% T-9 E14 E3

Buy Now Datasheet
Metal Film Resistors - - CPF1100K00FEE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF1100K00FEE14
Metal Film Resistors - CPF1100K00FEE14
Metal Film Resistors - Through Hole 1watt 100Kohms 1%

Metal Film Resistors - Through Hole 1watt 100Kohms 1%

Supplier's Site
Through Hole Resistors - CPF1100K00FEE14 - 1009376-CPF1100K00FEE14 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - CPF1100K00FEE14
1009376-CPF1100K00FEE14
Through Hole Resistors - CPF1100K00FEE14 1009376-CPF1100K00FEE14
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009376-CPF1100K00FE E14 Packaging: Bulk Termination: Axial Voltage Rating: 250 V Length: 6.1 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 25 ppm/°C Composition: Metal Film Resistance: 100 kΩ Power Rating: 1 W Number of Pins: 2 Diameter: 2.29 mm Categories: Through Hole Resistors Case / Package: Metal Alternative Parts (Cross-Reference): CPF290K900FEB14; CPF3100K00FHB14; CPF3100K00FKE14; GP55-1003-FTW; FMP300FTF73-100K; MFR50SFTE52-100K; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 230 °C RoHS: Compliant Min Operating Temperature: -65 °C Voltage Rating (DC): 250 V REACH SVHC: Unknown Lead Diameter: 640 µm

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1009376-CPF1100K00FEE14
Packaging: Bulk
Termination: Axial
Voltage Rating: 250 V
Length: 6.1 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 25 ppm/°C
Composition: Metal Film
Resistance: 100 kΩ
Power Rating: 1 W
Number of Pins: 2
Diameter: 2.29 mm
Categories: Through Hole Resistors
Case / Package: Metal
Alternative Parts (Cross-Reference): CPF290K900FEB14; CPF3100K00FHB14; CPF3100K00FKE14; GP55-1003-FTW; FMP300FTF73-100K; MFR50SFTE52-100K;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 230 °C
RoHS: Compliant
Min Operating Temperature: -65 °C
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Lead Diameter: 640 µm

Buy Now
Through-Hole Resistor - 53-CPF1100K00FEE14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-CPF1100K00FEE14
Through-Hole Resistor 53-CPF1100K00FEE14
Metal Film Resistors - Through Hole 1watt 100Kohms 1% Product overview: CPF1100K00FEE14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CPF1100K00FEE14 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 1watt 100Kohms 1% Product overview: CPF1100K00FEE14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CPF1100K00FEE14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 100Kohm, 1W, 1%; Resistance Vishay - 84R1429 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100Kohm, 1W, 1%; Resistance Vishay
84R1429
Metal Film Resistor, 100Kohm, 1W, 1%; Resistance Vishay 84R1429
METAL FILM RESISTOR, 100KOHM, 1W, 1%; Resistance:100kohm; Product Range:CPF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 100KOHM, 1W, 1%; Resistance:100kohm; Product Range:CPF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-CPF1100K00FEE14-ND CPF1100K00FEE14 1009376-CPF1100K00FEE14 53-CPF1100K00FEE14 84R1429
Product Name Through Hole Resistors Metal Film Resistors - Through Hole Resistors - CPF1100K00FEE14 Through-Hole Resistor Metal Film Resistor, 100Kohm, 1W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm Metal Film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Surface Mount Technology (SMT / SMD) Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614352-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details