Vishay Intertechnology, Inc. Metal Film Resistors - CPF1 4.7K 5 T1TR

Description
Metal Film Resistors - Through Hole 1watt 4.7Kohms 5%
Request a Quote
Description
Metal Film Resistors - Through Hole 1watt 4.7Kohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF1 4.7K 5 T1TR - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF1 4.7K 5 T1TR
Metal Film Resistors - CPF1 4.7K 5 T1TR
Metal Film Resistors - Through Hole 1watt 4.7Kohms 5%

Metal Film Resistors - Through Hole 1watt 4.7Kohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CPF1 4.7K 5 T1TR
Product Name Metal Film Resistors -
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details