Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CPF1 24.9K 1 T2

Description
Vishay/DaleMetal Film Resistors - Through Hole 1watt 24.9Kohms 1%
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole 1watt 24.9Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CPF1 24.9K 1 T2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CPF1 24.9K 1 T2
Vishay/DaleMetal Film Resistors - CPF1 24.9K 1 T2
Vishay/DaleMetal Film Resistors - Through Hole 1watt 24.9Kohms 1%

Vishay/DaleMetal Film Resistors - Through Hole 1watt 24.9Kohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CPF1 24.9K 1 T2
Product Name Vishay/DaleMetal Film Resistors -
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers