Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CPF1 15.4K 1 T1

Description
Vishay/DaleMetal Film Resistors - Through Hole 1watt 15.4Kohms 1%
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole 1watt 15.4Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CPF1 15.4K 1 T1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CPF1 15.4K 1 T1
Vishay/DaleMetal Film Resistors - CPF1 15.4K 1 T1
Vishay/DaleMetal Film Resistors - Through Hole 1watt 15.4Kohms 1%

Vishay/DaleMetal Film Resistors - Through Hole 1watt 15.4Kohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CPF1 15.4K 1 T1
Product Name Vishay/DaleMetal Film Resistors -
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details