Vishay Intertechnology, Inc. Res Wirewound 680m Ohm 5% 10W ¦90ppm/¦C RDL Thru-Hole Bulk CPCP10R6800JB32

Description
Res Wirewound 680m Ohm 5% 10W ¦90ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 680m Ohm 5% 10W ¦90ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 680m Ohm 5% 10W ¦90ppm/¦C RDL Thru-Hole Bulk - CPCP10R6800JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 680m Ohm 5% 10W ¦90ppm/¦C RDL Thru-Hole Bulk
CPCP10R6800JB32
Res Wirewound 680m Ohm 5% 10W ¦90ppm/¦C RDL Thru-Hole Bulk CPCP10R6800JB32
Res Wirewound 680m Ohm 5% 10W ¦90ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 680m Ohm 5% 10W ¦90ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP10R6800JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP10R6800JB32-ND
Through Hole Resistors CPCP10R6800JB32-ND
680 mOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

680 mOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP10R6800JB32 CPCP10R6800JB32-ND
Product Name Res Wirewound 680m Ohm 5% 10W ¦90ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 90 ±ppm/°C 90 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 53-BPR58C10LJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Radial
Resistance Range 0.0100 ohms
Operating Temperature -40 to 200 C (-40 to 392 F)
View Details
4 suppliers