Vishay Intertechnology, Inc. Through Hole Resistors CPCP10R6800JB31

Description
680 mOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
680 mOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP10R6800JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP10R6800JB31-ND
Through Hole Resistors CPCP10R6800JB31-ND
680 mOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

680 mOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 680m Ohm 5% 10W ¦90ppm/¦C RDL Thru-Hole Bulk - CPCP10R6800JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 680m Ohm 5% 10W ¦90ppm/¦C RDL Thru-Hole Bulk
CPCP10R6800JB31
Res Wirewound 680m Ohm 5% 10W ¦90ppm/¦C RDL Thru-Hole Bulk CPCP10R6800JB31
Res Wirewound 680m Ohm 5% 10W ¦90ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 680m Ohm 5% 10W ¦90ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCP10R6800JB31-ND CPCP10R6800JB31
Product Name Through Hole Resistors Res Wirewound 680m Ohm 5% 10W ¦90ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 0.6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers