Vishay Intertechnology, Inc. Through Hole Resistors CPCP10R5000JB321

Description
500 mOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Wirewound
Request a Quote Datasheet
Description
500 mOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP10R5000JB321-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP10R5000JB321-ND
Through Hole Resistors CPCP10R5000JB321-ND
500 mOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Wirewound

500 mOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CPCP10R5000JB321-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Radial
Resistance Range 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details