Vishay Intertechnology, Inc. Through Hole Resistors CPCP10R4700JB31

Description
470 mOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
470 mOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP10R4700JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP10R4700JB31-ND
Through Hole Resistors CPCP10R4700JB31-ND
470 mOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

470 mOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 470m Ohm 5% 10W ¦90ppm/¦C RDL Thru-Hole Bulk - CPCP10R4700JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 470m Ohm 5% 10W ¦90ppm/¦C RDL Thru-Hole Bulk
CPCP10R4700JB31
Res Wirewound 470m Ohm 5% 10W ¦90ppm/¦C RDL Thru-Hole Bulk CPCP10R4700JB31
Res Wirewound 470m Ohm 5% 10W ¦90ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 470m Ohm 5% 10W ¦90ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCP10R4700JB31-ND CPCP10R4700JB31
Product Name Through Hole Resistors Res Wirewound 470m Ohm 5% 10W ¦90ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
Through Hole Resistors - 2019-CF1/4C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details