Vishay Intertechnology, Inc. Through Hole Resistors CPCP10R1000JB32

Description
100 mOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
100 mOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP10R1000JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP10R1000JB32-ND
Through Hole Resistors CPCP10R1000JB32-ND
100 mOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

100 mOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 100m Ohm 5% 10W ¦90ppm/¦C RDL Thru-Hole Bulk - CPCP10R1000JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100m Ohm 5% 10W ¦90ppm/¦C RDL Thru-Hole Bulk
CPCP10R1000JB32
Res Wirewound 100m Ohm 5% 10W ¦90ppm/¦C RDL Thru-Hole Bulk CPCP10R1000JB32
Res Wirewound 100m Ohm 5% 10W ¦90ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 100m Ohm 5% 10W ¦90ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCP10R1000JB32-ND CPCP10R1000JB32
Product Name Through Hole Resistors Res Wirewound 100m Ohm 5% 10W ¦90ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details