Vishay Intertechnology, Inc. Through Hole Resistors CPCP10R1000FB32

Description
100 mOhms ±1% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
100 mOhms ±1% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP10R1000FB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP10R1000FB32-ND
Through Hole Resistors CPCP10R1000FB32-ND
100 mOhms ±1% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

100 mOhms ±1% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 100m Ohm 1% 10W ¦90ppm/¦C RDL Thru-Hole Bulk - CPCP10R1000FB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100m Ohm 1% 10W ¦90ppm/¦C RDL Thru-Hole Bulk
CPCP10R1000FB32
Res Wirewound 100m Ohm 1% 10W ¦90ppm/¦C RDL Thru-Hole Bulk CPCP10R1000FB32
Res Wirewound 100m Ohm 1% 10W ¦90ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 100m Ohm 1% 10W ¦90ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCP10R1000FB32-ND CPCP10R1000FB32
Product Name Through Hole Resistors Res Wirewound 100m Ohm 1% 10W ¦90ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers