Vishay Intertechnology, Inc. Res Wirewound 8 Ohm 5% 10W ¦50ppm/¦C RDL Thru-Hole Bulk CPCP108R000JB31

Description
Res Wirewound 8 Ohm 5% 10W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 8 Ohm 5% 10W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 8 Ohm 5% 10W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCP108R000JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8 Ohm 5% 10W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCP108R000JB31
Res Wirewound 8 Ohm 5% 10W ¦50ppm/¦C RDL Thru-Hole Bulk CPCP108R000JB31
Res Wirewound 8 Ohm 5% 10W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 8 Ohm 5% 10W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP108R000JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP108R000JB31-ND
Through Hole Resistors CPCP108R000JB31-ND
8 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

8 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP108R000JB31 CPCP108R000JB31-ND
Product Name Res Wirewound 8 Ohm 5% 10W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers