Vishay Intertechnology, Inc. Through Hole Resistors CPCP108K000JE31

Description
8 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
8 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP108K000JE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP108K000JE31-ND
Through Hole Resistors CPCP108K000JE31-ND
8 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

8 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Wirewound Resistors - - CPCP108K000JE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
CPCP108K000JE31
Wirewound Resistors - CPCP108K000JE31
Wirewound Resistors - Through Hole 8Kohms 5% 10watt Learn More

Wirewound Resistors - Through Hole 8Kohms 5% 10watt Learn More

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCP108K000JE31-ND CPCP108K000JE31
Product Name Through Hole Resistors Wirewound Resistors -
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers