Vishay Intertechnology, Inc. Res Wirewound 8K Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP108K000FB32

Description
Res Wirewound 8K Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 8K Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 8K Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP108K000FB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8K Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP108K000FB32
Res Wirewound 8K Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP108K000FB32
Res Wirewound 8K Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 8K Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP108K000FB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP108K000FB32-ND
Through Hole Resistors CPCP108K000FB32-ND
8 kOhms ±1% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

8 kOhms ±1% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP108K000FB32 CPCP108K000FB32-ND
Product Name Res Wirewound 8K Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details