Vishay Intertechnology, Inc. Through Hole Resistors CPCP1075R00FE32

Description
75 Ohms ±1% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
75 Ohms ±1% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP1075R00FE32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP1075R00FE32-ND
Through Hole Resistors CPCP1075R00FE32-ND
75 Ohms ±1% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

75 Ohms ±1% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 75 Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP1075R00FE32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 75 Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP1075R00FE32
Res Wirewound 75 Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP1075R00FE32
Res Wirewound 75 Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 75 Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCP1075R00FE32-ND CPCP1075R00FE32
Product Name Through Hole Resistors Res Wirewound 75 Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1630184-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1260348 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers