Vishay Intertechnology, Inc. Res Wirewound 75 Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP1075R00FB32

Description
Res Wirewound 75 Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 75 Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 75 Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP1075R00FB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 75 Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP1075R00FB32
Res Wirewound 75 Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP1075R00FB32
Res Wirewound 75 Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 75 Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP1075R00FB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP1075R00FB32-ND
Through Hole Resistors CPCP1075R00FB32-ND
75 Ohms ±1% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

75 Ohms ±1% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP1075R00FB32 CPCP1075R00FB32-ND
Product Name Res Wirewound 75 Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details