Vishay Intertechnology, Inc. Res Wirewound 750 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP10750R0JB32

Description
Res Wirewound 750 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 750 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 750 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP10750R0JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 750 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP10750R0JB32
Res Wirewound 750 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP10750R0JB32
Res Wirewound 750 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 750 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP10750R0JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP10750R0JB32-ND
Through Hole Resistors CPCP10750R0JB32-ND
750 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

750 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP10750R0JB32 CPCP10750R0JB32-ND
Product Name Res Wirewound 750 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers