Vishay Intertechnology, Inc. Res Wirewound 750 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP10750R0JB31

Description
Res Wirewound 750 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 750 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 750 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP10750R0JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 750 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP10750R0JB31
Res Wirewound 750 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP10750R0JB31
Res Wirewound 750 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 750 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP10750R0JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP10750R0JB31-ND
Through Hole Resistors CPCP10750R0JB31-ND
750 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

750 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP10750R0JB31 CPCP10750R0JB31-ND
Product Name Res Wirewound 750 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers